Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Type Receiver
Frequency 315MHz
For Use With/Related Products MC33591
Supplied Contents Board(s)
Base Product Number MC335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 988123-MC33591MOD315EV
Ultra Librarian 3D Model Ultra Librarian MC33591MOD315EV CAD Model

Description

The MC33591MOD315EV from NXP Semiconductors is a state-of-the-art receiver module designed for high-performance applications that require reliable communication in the 315 MHz frequency band. This evaluation module is an exemplary solution for automotive and industrial markets, where robustness and precision are paramount.

Key Features

  • High Sensitivity: The module is equipped with an advanced receiver that offers exceptional sensitivity, ensuring clear signal reception even in environments with high levels of interference.
  • Low Power Consumption: Designed for efficiency, the MC33591MOD315EV consumes minimal power, making it ideal for battery-operated devices or applications where energy conservation is critical.
  • Frequency Range: Operating at 315 MHz, this module is well-suited for applications in regions where this frequency band is designated for short-range devices.
  • Easy Integration: The compact form factor and simple interface of the module allow for easy integration into a wide range of systems without the need for extensive redesigns.
  • Robust Design: Built to withstand harsh conditions, the module is reliable for use in automotive environments where temperature fluctuations and vibrations are common.

Applications

The MC33591MOD315EV is versatile and can be used in various applications, including:

  • Remote keyless entry systems
  • Tire pressure monitoring systems (TPMS)
  • Wireless alarm and security systems
  • Industrial control and automation
  • Telemetry and remote control applications

Technical Specifications

Some of the technical specifications of the MC33591MOD315EV include:

  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • Sensitivity: -106 dBm
  • Current Consumption: 10.5 mA in active mode

With its robust design, low power consumption, and high sensitivity, the MC33591MOD315EV from NXP is an excellent choice for developers and engineers looking to incorporate a reliable receiver module into their wireless communication systems.

You May Also Be Interested in

NEC
1 W SP3T SWITCH
Lowest to $0.9360
ECAD model for UPG2405T6Q
Silicon Labs
RF SYNTHESIZER WITH INTEGRATED VCOS FOR W-CDMA AND GSM/UMTS WIRELESS COMMUNICATIONS
Need more? Email Us
ECAD model for SI4133W-BM
NXP / Nexperia
BOARD OM7865 BGA3018 / - BGA3018 Amplifier 40MHz ~ 2.6GHz Evaluation Board
Need more? Email Us
ECAD model for OM7865/BGA3018/2600,598
NEC
5 V, SUPER MINIMOLD SILICON MMIC WIDEBAND AMPLIFIER
Lowest to $3.7657
ECAD model for UPC3215TB
Nordic Semiconductors
KIT DEVELOPMENT NRF24LU1+ / nRFgo nRF24LU1+ Transceiver 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for NRF24LU1P-FXXQ32-DK
Peregrine Semiconductor
3000 MHz UltraCMOS™ Integer-N PLL for Low Phase Noise Applications
Need more? Email Us
ECAD model for PE3336
Hittite
GaAs MMIC SMT DOUBLEBALANCED BALANCED MIXER, 4.5 - 6 GHz
Lowest to $6.2158
ECAD model for HMC218MS8E
Infineon Technologies
DEV KIT / - 1EDN7512B, BSS138WH, BSZ097N04LS, IFX20002MB V33, XMC6521SC-Q040X, WCDSC006 Transmitter 127.8kHz Evaluation Board
Need more? Email Us
ECAD model for REF10WTXQI4102TOBO1
Skyworks Solutions Inc.
DAUGHTER CARD DGTL TUNER KIT / - Si2124 Receiver 42MHz ~ 870MHz Evaluation Board
Need more? Email Us
ECAD model for SI2124-A-DVBT2TC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention