EN
  • EN
  • DE

PCA9665BS,118

Part No PCA9665BS,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CNTRLR PARALLEL/I2C 20-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-HVQFN (5x5)
Win Source Part Number 129035-PCA9665BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9665BS,118 CAD Model

Description

Introducing the PCA9665BS,118 from NXP Semiconductors

The PCA9665BS,118 is a state-of-the-art parallel bus to I2C-bus protocol converter designed by NXP Semiconductors. This advanced integrated circuit (IC) is engineered to bridge the communication between devices that use parallel bus interfaces and those that communicate over the I2C-bus. The PCA9665BS,118 is a versatile, high-performance solution for a wide range of applications in various industries, including automotive, industrial control, and consumer electronics.

Key Features

  • Protocol Conversion: Seamlessly converts 8-bit parallel bus signals to I2C-bus signals, enabling communication between incompatible devices.
  • Flexible Operation: Supports both master and slave modes, providing the flexibility needed for different system configurations.
  • High-Speed Interface: Capable of operating at I2C-bus speeds of up to 1 MHz, ensuring efficient data transfer for time-sensitive applications.
  • Interrupt Function: Comes with an interrupt output that can be used to signal the host controller when data is ready or when certain events occur on the I2C-bus.
  • Low Power Consumption: Designed for minimal power usage, making it an ideal choice for battery-powered devices or energy-saving applications.
  • Robust Design: Features noise filtering on the SDA/SCL inputs and includes a fail-safe I2C-bus configuration to enhance system reliability.

Applications

The PCA9665BS,118 is suitable for a variety of applications that require a bridge between parallel and serial communication protocols. Its versatility makes it an excellent choice for:

  • Upgrading legacy systems with modern I2C-bus sensors or peripherals without redesigning the entire circuit.
  • Enabling microcontrollers with parallel interfaces to communicate with I2C-bus compatible devices.
  • Expanding the number of I2C-bus connections in a system when the number of available I2C-bus ports is limited.

Package and Quality

The PCA9665BS,118 is offered in a compact HVQFN package, which is designed for space-constrained applications. NXP's commitment to quality ensures that each IC is manufactured to the highest standards, providing reliable performance for critical and demanding applications.

With its combination of performance, flexibility, and reliability, the PCA9665BS,118 from NXP Semiconductors is an ideal choice for designers looking to integrate parallel and I2C-bus communication in their next project.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
Lowest to $10.0855
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess