EN
  • EN
  • DE

PCA9632DP1,118

Part No PCA9632DP1,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 4 Output Power Switch - PWM Dimming 25mA 8-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name PCA9632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935284899118, PCA9632DP1-T, 568-6646-6, 568-6646-2, 568-6646-1, PCA9632DP1,118-ND, PCA9632DP1118, PCA9632DP1-T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888721-PCA9632DP1,118
Ultra Librarian 3D Model Ultra Librarian PCA9632DP1,118 CAD Model

Description

NXP PCA9632DP1,118 LED Driver IC

The NXP PCA9632DP1,118 is a highly efficient, 4-channel LED driver designed to manage the requirements of multi-color and white-LED applications. This compact and versatile IC is ideal for a wide range of uses, from enhancing consumer electronics with colorful lighting solutions to providing sophisticated backlighting in automotive and industrial environments.

Key Features

  • Four LED Output Channels: The PCA9632DP1,118 supports four LED outputs, allowing for individual control of multiple LEDs, which is perfect for RGB or RGBA LED configurations.
  • I²C-Bus Interface: With an I²C-bus interface, the device ensures easy integration into existing designs, providing simplicity in communication and control.
  • Output Drive Capability: Each of the four channels can sink up to 25 mA, enabling the driver to handle common LED requirements with ease.
  • Programmable Group Blinking: The device supports hardware programmable blink rates and duty cycles, adding dynamic lighting effects without additional software overhead.
  • Low Standby Current: The PCA9632DP1,118 is designed for power-sensitive applications, with a low standby current that contributes to overall energy efficiency.
  • Internal Oscillator: The built-in oscillator for the PWM controller simplifies design and reduces external component count.
  • Software Reset Feature: A software reset function allows for the device to be reset through the I²C-bus, ensuring easy recovery from error states.
  • Supply Voltage Range: The device operates on a supply voltage range of 2.3 V to 5.5 V, accommodating various system power supplies.

Applications

The PCA9632DP1,118 is designed for flexible use across a broad spectrum of applications. Its capabilities are particularly well-suited for:

  • RGB or RGBA LED driving in consumer electronics
  • Backlighting LCD displays in automotive dashboards
  • Industrial control indicators
  • Keypad backlights for mobile devices
  • Status or diagnostic indicators in various electronic systems

With its small footprint, the PCA9632DP1,118 comes in a TSSOP16 package, making it an ideal solution for space-constrained applications. Its robust feature set, including built-in safety features like thermal shutdown and open/short LED detection, ensures reliable and consistent performance, making it a trusted choice for designers and engineers looking to enhance their products with high-quality LED illumination.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0081 $50.2025
61+ $1.6477 $100.5097
94+ $1.5962 $150.0428
130+ $1.5447 $200.8110
168+ $1.4932 $250.8576
225+ $1.3387 $301.2075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess