EN
  • EN
  • DE

PCA9564PW+118

Part No PCA9564PW+118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269870-PCA9564PW+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9564PW+118 CAD Model

Description

The NXP PCA9564PW+118 is a sophisticated integrated circuit designed to provide a versatile interface between a standard I²C-bus of a microcontroller and the serial I²C-bus. This allows for seamless communication with I²C-bus capable devices. The device is housed in a TSSOP28 (thin shrink small outline package) which is suitable for space-constrained applications.

The PCA9564PW+118 operates over a broad voltage range from 2.3V to 5.5V and can interface with I²C-bus devices that operate at different voltages, making it a flexible solution for multi-voltage systems. This feature is particularly important in modern electronics where devices with various voltage requirements need to communicate with each other.

The device supports both the standard mode (100 kbit/s) and the fast mode (400 kbit/s) of the I²C-bus specification, providing the adaptability to work with a wide range of I²C-bus devices. Furthermore, it offers an interrupt output which can be used to indicate the presence of an incoming I²C-bus signal which requires attention, enhancing the efficiency of the system's microcontroller.

The PCA9564PW+118 is equipped with an 8-bit quasi-bidirectional data port and an 8-bit control register to facilitate the read and write operations. Its on-chip oscillator with a user-selectable frequency allows for flexibility in controlling the timing of the I²C-bus interface, ensuring compatibility with different system clock speeds.

This I²C-bus controller is ideal for applications where an additional I²C-bus port is needed or when a microcontroller lacks an I²C-bus interface. It is commonly used in server management, power supplies, industrial control, consumer electronics, and many other systems that require robust I²C-bus communication capabilities.

Overall, the NXP PCA9564PW+118 offers a reliable, high-performance solution for expanding I²C-bus connectivity, ensuring efficient and flexible communication in a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess