EN
  • EN
  • DE

PF2205-0R5F1

Part No PF2205-0R5F1
Manufacturer Riedon
Catalog Through Hole Resistors
Description RES 0.5 OHM 1% 50W TO220 / 500 mOhms ±1% 50W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr Riedon
Series PF2200
Package Tube
Resistance 500 mOhms
Tolerance ±1%
Power (Watts) 50W
Composition Thin Film
Features Current Sense, Flame Proof, Pulse Withstanding, Safety
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case TO-220-2
Supplier Device Package TO-220
Size / Dimension 0.417" L x 0.177" W (10.60mm x 4.50mm)
Height - Seated (Max) 0.591" (15.00mm)
Number of Terminations 2
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.29.0000
California Prop 65 Warning Information
Win Source Part Number 1351381-PF2205-0R5F1
Ultra Librarian 3D Model Ultra Librarian PF2205-0R5F1 CAD Model

Description

The PF2205-0R5F1 is a through-hole resistor that belongs to the PF2200 series of resistors.

  • Series: PF2200
  • Features: Current Sense, Flame Proof, Pulse Withstanding, Safety
  • Packaging: Tube
  • Size / Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)
  • Height - Seated (Max): 0.591" (15.00mm)
  • Standard Package: 50
  • Tolerance: ±1%
  • Temperature Coefficient: ±100ppm/°C
  • Power (Watts): 50W
  • Composition: Thin Film
  • Number of Terminations: 2
  • Resistance: 500 mOhms
  • Package / Case: TO-220-2
  • Supplier Device Package: TO-220
  • Operating Temperature: -55°C ~ 155°C

You May Also Be Interested in

Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Yageo
RES 1.2K OHM 5% 1/4W AXIAL
Need more? Email Us
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Ohmite
RES 1K OHM 5% 10W AXIAL
Lowest to $3.0510
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
KOA Speer
RES 470 OHM 5% 1/4W AXIAL
Need more? Email Us
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess