EN
  • EN
  • DE

PCA9564D,118

Part No PCA9564D,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SO
Win Source Part Number 113596-PCA9564D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9564D,118 CAD Model

Description

NXP PCA9564D,118 I²C-bus Controller

The NXP PCA9564D,118 is a sophisticated I²C-bus controller that provides a robust interface between the standard parallel-bus of a microcontroller and the serial I²C-bus. This allows the microcontroller to communicate with multiple I²C devices such as EEPROMs, temperature sensors, and other I²C compliant devices without the need for complex and time-consuming software control of the I²C-bus. Designed with versatility in mind, the PCA9564D,118 is suitable for a range of applications in various fields such as consumer electronics, telecommunications, and industrial control systems.

Encased in a compact SO16 package, the PCA9564D,118 offers a seamless solution for systems that require additional I²C-bus interfaces. It operates over a wide supply voltage range from 2.5V to 5.5V, making it adaptable to various logic levels and ensuring compatibility with both 3.3V and 5V microcontrollers. This flexibility is crucial for designers who need to integrate the I²C-bus controller into mixed-voltage systems.

The device is designed to support fast-mode I²C-bus (400 kHz) and standard-mode I²C-bus (100 kHz) operations. It also features an interrupt output that can be configured to alert the host microcontroller of the I²C-bus status, thereby improving the efficiency of the system by eliminating the need for constant polling of the device. With its built-in oscillator, the PCA9564D,118 does not require an external clock source, which minimizes external component count and simplifies the overall circuit design.

Moreover, the PCA9564D,118 includes an 8-byte FIFO (First In, First Out) buffer for both the transmit and receive data channels, reducing the overhead on the microcontroller and allowing for efficient data handling during communication with I²C devices. The device also offers various operating modes, including a byte-by-byte and a complete block mode, providing developers with the flexibility to choose the most appropriate data transfer method for their specific application.

For engineers and designers looking for a reliable and efficient way to expand the I²C-bus capabilities of their microcontroller-based systems, the NXP PCA9564D,118 offers a perfect solution with its ease of integration, versatile features, and robust performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess