EN
  • EN
  • DE

LT1086CT-5.0

Part No LT1086CT-5.0
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1412+
Reference case TO-220-
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710866-LT1086CT-5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1086CT-5.0 CAD Model

Description

LT1086CT-5.0 Voltage Regulator by Linear Technology

The LT1086CT-5.0 is a robust, high-performance 5V fixed voltage regulator designed and manufactured by Linear Technology, a company renowned for its high-quality power management solutions. This regulator is a part of the LT1086 series, which are low dropout (LDO) regulators, offering excellent power supply solutions for a wide range of applications.

With its ability to deliver up to 1.5A of output current, the LT1086CT-5.0 is perfect for powering moderate to high-power devices. It maintains a steady 5V output with a dropout voltage typically at 1.3V at full load, which is ideal for systems where the supply voltage is not significantly higher than the output voltage, ensuring efficient operation.

The LT1086CT-5.0 comes in a robust TO-220 package, making it suitable for through-hole mounting, which is beneficial for applications requiring a sturdy and reliable connection. This package is also known for its good thermal performance, ensuring that the device operates within its temperature range even under high load conditions.

Key features of the LT1086CT-5.0 include:

  • Fixed 5V Output: Provides a stable voltage for consistent performance.
  • High Output Current: Capable of delivering up to 1.5A, suitable for a variety of uses.
  • Low Dropout Voltage: Ensures efficient operation, especially in low voltage differential situations.
  • Overcurrent and Overtemperature Protection: Offers built-in safety features that protect the device and the load from potential damage.
  • Adjustable Current Limit: Allows the user to set the output current limit to match the requirements of the specific application.
  • Stable with Low-ESR Output Capacitors: Operates reliably with a wide range of capacitors, including the newer low equivalent series resistance (ESR) types.

Whether you're designing an intricate digital system or simply need a reliable power source for your application, the LT1086CT-5.0 from Linear Technology is a top choice. Its combination of high current capability, low dropout voltage, and comprehensive protection features makes it a versatile and dependable component in your power supply design.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 448 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess