Product Overview: PCA9547BS,118
The PCA9547BS,118 is a high-performance, 8-channel I²C-bus multiplexer with reset from NXP Semiconductors. This integrated circuit (IC) is designed to provide a seamless interface for applications requiring the routing of I²C signals to multiple downstream devices, allowing for extended I²C bus configurations. With its advanced features and robust design, the PCA9547BS,118 is ideal for a wide range of applications in various industries including consumer electronics, automotive, telecommunications, and industrial control systems.
Key Features
- Channel Selection: The PCA9547BS,118 allows for eight selectable I²C-bus slave addresses using three address pins. This enables the user to communicate with up to eight identical devices on the same I²C-bus without address conflict.
- Low Standby Current: Its low standby current makes it suitable for power-sensitive applications, ensuring efficient power management.
- High Noise Filter: An integrated channel selection with a high noise filter ensures stable communication even in environments with high electrical noise.
- Reset Input: A hardware reset input is available, allowing the device to be reset remotely, which is crucial for system recovery and maintenance.
Technical Specifications
- Supply Voltage: 2.3V to 5.5V, accommodating a variety of logic levels and providing flexibility in system design.
- Operating Frequency: Up to 400 kHz (Fast-mode I²C-bus), which is suitable for most I²C applications requiring standard data transfer speeds.
- Package: The device is available in a HVQFN20 package, which is known for its small footprint and excellent thermal performance.
- ESD Protection: Robust ESD protection is provided to ensure device integrity during handling and operation.
Applications
The PCA9547BS,118 is versatile and can be used in a variety of applications. It is particularly useful in systems where multiple I²C devices with the same address need to be accessed separately. Common applications include server management, multi-zone entertainment systems, and industrial control networks where extended I²C communication is required.
Conclusion
The PCA9547BS,118 from NXP Semiconductors is a feature-rich I²C multiplexer that provides efficient and reliable communication for complex systems. Its ability to interface with multiple I²C devices, along with its low power consumption and robust design, makes it an essential component for designers looking to optimize their I²C bus systems.