EN
  • EN
  • DE

TAS5508APAG

Part No TAS5508APAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TAS5508A
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1264098-TAS5508APAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5508APAG CAD Model

Description

Product Overview: TAS5508APAG by Texas Instruments

The TAS5508APAG is a high-performance, 8-channel digital audio PWM processor from Texas Instruments, designed to deliver superior audio quality for mid- to high-end consumer electronics audio systems. This advanced component is part of Texas Instruments' PurePath™ Digital technology, which is renowned for transforming digital audio inputs into high-quality analog sound with minimal distortion and noise.

With its 8-channel architecture, the TAS5508APAG is particularly well-suited for applications such as home theater systems, AV receivers, mini and micro component systems, and digital TV audio systems. The device supports a wide range of audio sample rates and formats, providing flexibility and compatibility with various digital audio sources.

The TAS5508APAG incorporates sophisticated signal processing capabilities, including programmable digital audio processing blocks, which offer features like volume control, channel mixing, and dynamic range compression. These features allow designers to fine-tune the audio output to meet specific system requirements and to achieve the desired sound profile.

One of the key advantages of the TAS5508APAG is its support for I2S and other standard audio interfaces, which simplifies the integration with digital audio sources and DSPs. The device also includes an on-chip oscillator and PLL (Phase-Locked Loop), which reduces the need for external clocking components and simplifies the system design.

For ease of use, the TAS5508APAG is equipped with a serial control interface that allows for comprehensive control over the device's functions. This interface enables system designers to adjust settings and update the device's firmware to optimize performance and add new features.

In summary, the TAS5508APAG from Texas Instruments is a versatile and powerful digital audio PWM processor that offers exceptional audio quality, extensive signal processing capabilities, and ease of integration. It is an ideal choice for manufacturers looking to create high-fidelity audio systems with advanced features and reliable performance.

You May Also Be Interested in

Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0677 $60.3385
11+ $9.9018 $108.9198
16+ $9.5923 $153.4768
22+ $9.2829 $204.2238
28+ $8.9735 $251.2580
38+ $8.0452 $305.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess