EN
  • EN
  • DE

PCA9515D+118

Part No PCA9515D+118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 6pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 2.3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 345179-PCA9515D+118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9515D+118 CAD Model

Description

NXP PCA9515D+118 I²C Bus Repeater

The NXP PCA9515D+118 is a robust I²C bus repeater designed to provide bidirectional voltage-level translation and buffering for I²C bus lines and other systems conforming to the I²C bus specification. This integrated circuit (IC) is crucial in applications where the bus needs to be extended over a longer range, or when multiple devices are connected, which may lead to signal integrity issues due to increased capacitance on the bus.

One of the key features of the PCA9515D+118 is its ability to isolate bus capacitance, allowing for more devices to be connected without compromising the performance of the I²C bus. This is particularly useful in complex systems where multiple sensors, memory units, or other peripherals are interconnected.

The device operates over a wide supply voltage range (2.3V to 3.6V) and is capable of translating between different voltage levels, which ensures compatibility between devices operating at varying logic levels. This level translation is seamless, requiring no direction control, making the PCA9515D+118 a plug-and-play solution for system designers.

Another significant advantage of the PCA9515D+118 is its built-in hot-swap capability. This feature allows the device to be inserted into a live backplane without switching off the power to the I²C bus, thereby minimizing downtime and enhancing serviceability.

The NXP PCA9515D+118 comes in a compact SO8 package, making it an ideal choice for space-constrained applications. Its small form factor, combined with its powerful features, makes it an excellent choice for a wide range of applications, including but not limited to, server motherboards, telecommunication systems, and industrial control networks.

With its ability to maintain strong signal integrity and provide effective voltage-level translation, the NXP PCA9515D+118 is a versatile and reliable solution for expanding and enhancing I²C bus systems in a variety of electronic products.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess