EN
  • EN
  • DE

PCA9511ADP,118

Part No PCA9511ADP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Buffers & Line Drivers HOTSWAP I2C/SMBUS BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Logic Family PCA
Number of Input Lines 3 Input
Number of Output Lines 3 Output
Polarity Non-Inverting
Package / Case TSSOP-8
Quiescent Current 16 uA
Supply Voltage - Min 2.7 V
Supply Voltage - Max 5.5 V
Operating Supply Current 6 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Series PCA9511A
Brand NXP Semiconductors
Logic Type Bus Buffer
Operating Supply Voltage 2.7 V to 5.5 V
Product Type Buffers & Line Drivers
Propagation Delay Time 70 ns
Standard Pack Qty 2500
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian PCA9511ADP,118 CAD Model

Description

Product Overview: PCA9511ADP,118

The PCA9511ADP,118 is a high-performance, hot-swappable I2C-bus and SMBus buffer designed by NXP Semiconductors. This innovative component is tailored to ensure seamless communication and data integrity in complex systems where multiple devices share the same bus lines.

Key Features

  • Hot-Swap Capability: The PCA9511ADP,118 allows devices to be inserted into or removed from a live backplane without disrupting the communication of the devices that are already connected, preventing data corruption and bus contention.
  • Accelerated Rise Time: This buffer includes an accelerated rise time feature that ensures a fast transition, which is especially beneficial for systems with capacitive bus lines, enhancing the performance and reliability of the I2C-bus.
  • Bus Capacitance Buffering: It provides buffering for the capacitance of the I2C-bus, enabling more devices or longer trace lengths to be used without compromising signal integrity.
  • Low Standby Current: The PCA9511ADP,118 is designed with power efficiency in mind, featuring a low standby current that minimizes power consumption when the device is not actively driving the bus.
  • Level Shifting: This buffer also acts as a level shifter, allowing for voltage level translation between different logic levels on the bus, which is essential for mixed-voltage systems.

Applications

The PCA9511ADP,118 is ideal for a wide array of applications, including but not limited to:

  • Servers and Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Consumer Electronics

Technical Specifications

With a supply voltage ranging from 2.3V to 5.5V, the PCA9511ADP,118 is versatile for various system requirements. It is available in a TSSOP8 package, which is suitable for surface-mount technology and occupies minimal board space. The operating temperature range spans from -40°C to +85°C, ensuring reliability under a broad spectrum of environmental conditions.

Conclusion

The PCA9511ADP,118 from NXP Semiconductors is an essential component for systems requiring robust I2C-bus buffering and level shifting. Its hot-swappable nature, combined with the ability to handle higher bus capacitances, makes it an invaluable part of modern electronic designs that prioritize communication reliability and flexibility.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1501 $51.7545
110+ $0.9437 $103.8070
165+ $0.9142 $150.8430
230+ $0.8847 $203.4810
295+ $0.8552 $252.2840
395+ $0.7667 $302.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,970 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess