EN
  • EN
  • DE

PCA9507D

Part No PCA9507D
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description 2-WIRE SERIAL BUS EXTENDER FOR H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653195-PCA9507D
Ultra Librarian 3D Model Ultra Librarian PCA9507D CAD Model

Description

NXP PCA9507D I²C-bus repeater

The NXP PCA9507D is a robust I²C-bus repeater designed to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines of the I²C-bus, facilitating the extension of the I²C-bus communication range. This device allows for the isolation of capacitance and the bridging of two I²C-bus or SMBus segments with different voltage levels, enhancing flexibility in system design.

With its operating power supply voltage ranging from 2.3V to 5.5V, the PCA9507D is suitable for interfacing with both standard and low-voltage devices. This makes it an ideal choice for mixed-voltage systems, ensuring compatibility across a wide range of I²C-bus devices and systems. The integrated level shifting feature allows for cross-communication between devices operating at different voltages, which is essential in multi-voltage systems.

The PCA9507D maintains the fast I²C-bus standard mode and fast mode specifications, supporting serial clock frequencies up to 1 MHz. This high-speed operation is critical for applications that require quick data transfer without compromising signal integrity. The repeater's ability to buffer both the SDA and SCL lines means that it can drive more I²C-bus capacitance, allowing for longer bus lines and more connected devices.

Safety and reliability are paramount in system design, and the PCA9507D addresses these concerns with its built-in hot-swap capability. This feature ensures that the I²C-bus data and clock lines are not corrupted when the device is inserted into a live backplane. Moreover, the device's low standby current contributes to power efficiency, making it suitable for power-sensitive applications.

The PCA9507D comes in a small-footprint TSSOP16 package, which is beneficial for space-constrained applications. Whether used in industrial control, consumer electronics, or automotive systems, the NXP PCA9507D provides a reliable, high-performance solution for extending the I²C-bus communication capabilities.

Overall, the NXP PCA9507D is a versatile, high-quality component that addresses the needs of advanced I²C-bus systems requiring robust signal integrity, voltage level shifting, and extended communication range.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9796 $50.6532
41+ $2.4448 $100.2368
64+ $2.3684 $151.5776
88+ $2.2920 $201.6960
113+ $2.2156 $250.3628
152+ $1.9864 $301.9328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,880 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess