EN
  • EN
  • DE

PCA9410AUKZ

Part No PCA9410AUKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 0.5A SYNC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.25V
Output Voltage 5V
Output Current 500mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 9-UFBGA, WLCSP
Manufacturer Package 9-WLCSP (1.24x1.24)
Manufacturer Homepage www.nxp.com
Win Source Part Number 711621-PCA9410AUKZ
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9410A
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PCA9410AUKZ CAD Model

Description

Introducing the PCA9410AUKZ Power Management IC from NXP Semiconductors

The PCA9410AUKZ is a high-performance, power management integrated circuit (PMIC) designed by NXP Semiconductors, a leader in the semiconductor industry. This compact and efficient IC is tailored to meet the demanding needs of portable and wearable devices where power efficiency and space constraints are critical considerations.

Key Features of the PCA9410AUKZ

  • High Efficiency: The PCA9410AUKZ boasts an excellent power conversion efficiency, which is essential for prolonging battery life in portable devices.
  • Compact Design: With its small footprint, this PMIC is perfect for space-constrained applications, enabling designers to minimize the size of their products without compromising on performance.
  • Versatile Power Supply: It supports a wide input voltage range, making it versatile for use with various power sources, including single-cell batteries.
  • Integrated Features: This PMIC includes multiple integrated features such as over-current protection, under-voltage lockout, and thermal shutdown, ensuring reliable operation and protection for the end device.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to match the power requirements of specific applications.

Applications

The PCA9410AUKZ is ideally suited for a range of applications, particularly where efficiency and space are at a premium. These include, but are not limited to:

  • Portable and wearable technology
  • Smartphones and tablets
  • Wireless earbuds and headphones
  • Health and fitness trackers
  • IoT devices

Technical Specifications

The PCA9410AUKZ operates within a temperature range of -40°C to +85°C, making it reliable across diverse environmental conditions. It is available in a compact WLCSP-20 package, further emphasizing its suitability for applications where board space is at a premium.

As a product of NXP Semiconductors, customers can expect the PCA9410AUKZ to deliver the performance and quality that the brand is known for. Whether you're developing a new wearable gadget or upgrading the power management system of an existing portable device, the PCA9410AUKZ stands as a robust and versatile choice.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4079 $56.3160
90+ $1.1552 $103.9680
135+ $1.1191 $151.0785
185+ $1.0830 $200.3550
240+ $1.0469 $251.2560
320+ $0.9386 $300.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,440 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess