EN
  • EN
  • DE

PCA8576CT/Q900/1Y

Part No PCA8576CT/Q900/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER AUTO 56VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Operating Supply Current 120μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-VSOP
Win Source Part Number 1086739-PCA8576CT/Q900/1Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8576CT/Q900/1Y CAD Model

Description

The PCA8576CT/Q900/1Y is a state-of-the-art LCD driver integrated circuit manufactured by NXP Semiconductors, a leader in the electronic components industry. This driver is specifically designed to meet the needs of modern alphanumeric and graphical liquid crystal displays. With its advanced technology, the PCA8576CT/Q900/1Y offers excellent performance and reliability for a wide range of applications, from automotive dashboards to industrial control panels.

Key Features

  • Extended Temperature Range: This device is built to operate efficiently over a wide temperature range, making it suitable for harsh environmental conditions.
  • High Drive Capability: Capable of driving a large number of LCD segments, the PCA8576CT/Q900/1Y ensures clear and crisp display quality even on larger screens.
  • Low Power Consumption: Designed with energy efficiency in mind, this LCD driver helps in reducing the overall power consumption of the system, which is critical for battery-operated devices.
  • Multiplexing Capability: The chip supports multiple multiplexing rates, providing flexibility in the design of the LCD panel and enabling the use of a variety of display types.
  • I2C-Bus Interface: The inclusion of an I2C-bus interface facilitates easy communication with microcontrollers, simplifying the integration process and speeding up data transfer.

Applications

The PCA8576CT/Q900/1Y's versatility makes it ideal for a diverse set of applications, including:

  • Automotive displays such as instrument cluster panels, infotainment systems, and climate controls
  • Industrial equipment with graphical user interfaces
  • Medical devices requiring reliable and clear display solutions
  • Consumer electronics with LCD screens

Quality and Reliability

NXP's commitment to quality is evident in the PCA8576CT/Q900/1Y, which is manufactured under strict quality control standards. The product is also backed by NXP's reputation for reliability, ensuring that it meets the rigorous demands of the industry and provides a long service life.

Ordering and Packaging

For ease of integration into your designs, the PCA8576CT/Q900/1Y comes in a robust package designed to align with standard manufacturing processes. Customers can inquire directly with NXP or authorized distributors for bulk ordering options and availability.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess