EN
  • EN
  • DE

PCA8521BT/040S1

Part No PCA8521BT/040S1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269517-PCA8521BT/040S1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA8521BT/040S1 CAD Model

Description

The PCA8521BT/040S1 is a cutting-edge integrated circuit (IC) component produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular IC is designed to meet the high demands of modern electronics, providing a robust solution for a variety of applications.

Key Features

  • Type: The PCA8521BT/040S1 is a specialized IC that falls under the category of Interface - Specialized.
  • Package: It comes in a compact, surface-mount SO16 package, making it suitable for space-constrained applications.
  • Supply Voltage: This component operates within a standard supply voltage range, ensuring compatibility with common system power rails.
  • Temperature Range: It is designed to withstand industrial temperature ranges, ensuring reliability and performance under varying environmental conditions.
  • Quality and Reliability: NXP's commitment to quality means that the PCA8521BT/040S1 is manufactured to the highest standards, ensuring consistent performance and longevity.

Applications

The PCA8521BT/040S1 is versatile and can be used in a wide array of applications. Its specialized interface functions make it ideal for use in:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical equipment

Why Choose the PCA8521BT/040S1?

Choosing the PCA8521BT/040S1 for your project means selecting a product from a trusted manufacturer renowned for innovation and reliability. NXP's ICs are designed with the future in mind, ensuring that your products are equipped with the latest technology to stay ahead of the curve. With its robust feature set and versatile application range, the PCA8521BT/040S1 is an excellent choice for designers looking to integrate a high-performance specialized interface IC into their systems.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess