EN
  • EN
  • DE

PCA84C844P/172

Part No PCA84C844P/172
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345137-PCA84C844P/172
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C844P/172 CAD Model

Description

Introducing the PCA84C844P/172 Microcontroller from NXP

The PCA84C844P/172 is a high-performance microcontroller unit (MCU) designed by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This microcontroller is part of the PCA84xx series, which is renowned for its robust performance and versatility in a wide range of applications. The PCA84C844P/172 is particularly well-suited for automotive and industrial control systems where reliability and precision are paramount.

Key Features

  • Advanced 8-bit Microcontroller: The PCA84C844P/172 operates with an 8-bit architecture, providing a perfect balance between performance and power efficiency for embedded systems.
  • Integrated Peripherals: This MCU comes with a variety of built-in peripherals, including multiple I/O ports, timers, and serial communication interfaces, which greatly simplify system design and reduce the need for additional components.
  • EEPROM Memory: Equipped with onboard EEPROM, the PCA84C844P/172 allows for easy data storage without the need for external memory chips. This feature is essential for applications that require data retention across power cycles.
  • Flexible Clocking Options: The device supports multiple clock sources, providing designers with the flexibility to choose the optimal speed for their application, balancing performance and power consumption.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA84C844P/172 is ideal for battery-operated devices or energy-sensitive applications.

Applications

The versatility of the PCA84C844P/172 makes it an excellent choice for a variety of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Home automation and smart appliances
  • Consumer electronics
  • Embedded control systems

Quality and Reliability

NXP's commitment to quality ensures that the PCA84C844P/172 microcontroller meets the highest standards of reliability. It is designed to withstand harsh environmental conditions, making it a reliable choice for critical applications in automotive and industrial settings. With its advanced features and proven performance, the PCA84C844P/172 is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess