EN
  • EN
  • DE

PCA84C641P/524-4

Part No PCA84C641P/524-4
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345128-PCA84C641P/524-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C641P/524-4 CAD Model

Description

The NXP PCA84C641P/524-4 is a highly integrated and robust microcontroller designed for a variety of applications that require reliable performance in demanding environments. This versatile microcontroller is a part of NXP's acclaimed PCA84C family, known for its exceptional quality and ease of use.

Key Features

  • Architecture: The PCA84C641P/524-4 is built on an 8-bit microcontroller architecture, which provides a perfect balance between performance and power consumption, making it ideal for battery-operated devices and energy-efficient applications.
  • Clock Speed: It operates at a clock speed that ensures swift processing of tasks without compromising on power efficiency, allowing for responsive and smooth operation in real-time applications.
  • Memory: This microcontroller comes equipped with a generous amount of memory, including both RAM and ROM, to handle complex operations and store significant amounts of data and code.
  • I/O Ports: It features multiple input/output ports, which provide ample connectivity options for peripherals and external devices, thus offering great flexibility in system design and expansion.
  • Analog-to-Digital Converter (ADC): The integrated ADC enables the microcontroller to interface with analog sensors and devices, making it suitable for use in systems that require digital processing of analog signals.
  • Timers and Counters: Built-in timers and counters facilitate precise timing operations, which are essential for applications such as event counting, pulse generation, and time-sensitive control tasks.
  • Power Management: The PCA84C641P/524-4 includes advanced power management features that reduce energy consumption during idle periods, contributing to the overall efficiency of the device it powers.

Applications

Due to its robustness and versatility, the NXP PCA84C641P/524-4 microcontroller is suitable for a wide range of applications, including but not limited to industrial control systems, automotive electronics, home automation, consumer electronics, and portable devices. Its reliability and comprehensive feature set make it an excellent choice for designers looking for a microcontroller that can meet the rigorous demands of modern electronic products.

Quality and Reliability

NXP is known for producing high-quality semiconductor products, and the PCA84C641P/524-4 is no exception. It is designed to meet strict industry standards, ensuring long-term reliability and consistent performance across various operating conditions. Whether you're developing a simple gadget or a complex system, this microcontroller can be trusted to be the heart of your product.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess