EN
  • EN
  • DE

PC9S08RN60W0MLH

Part No PC9S08RN60W0MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
RoHS Non-Compliant
Win Source Part Number 1023395-PC9S08RN60W0MLH
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08RN60W0MLH CAD Model

Description

The PC9S08RN60W0MLH is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer NXP. This powerful and versatile MCU is part of the S08 family, designed for a wide range of applications requiring robust performance in a compact package. It is particularly well-suited for industrial control, automotive systems, and smart IoT devices where reliability and efficiency are paramount.

Key Features

  • Core: The device is built around a high-performance HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz, delivering efficient processing capabilities for complex tasks.
  • Memory: It boasts 60 KB of on-chip flash memory, providing ample space for application code and data storage, alongside 4 KB of RAM for smooth operation and data handling.
  • Advanced Peripherals: The MCU comes equipped with a variety of peripherals including multiple timers, communication interfaces such as I2C, SPI, and SCI, as well as an 8-channel 10-bit analog-to-digital converter (ADC) for interfacing with analog sensors and inputs.
  • Power Efficiency: Designed with power efficiency in mind, the PC9S08RN60W0MLH supports a range of low-power modes, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Package: The MCU is available in a 64-LQFP (Low Profile Quad Flat Package) that ensures a minimal footprint on the PCB while still offering excellent thermal performance and ease of integration into various designs.

Reliability and Security

Security features within the PC9S08RN60W0MLH include a watchdog timer and a cyclic redundancy check (CRC) module to ensure system integrity and reliable operation. The device also incorporates flash block protection and security circuitry to protect intellectual property and prevent unauthorized access to the code.

Development Support

NXP provides comprehensive development support for the PC9S08RN60W0MLH, including software libraries, development tools, and reference designs to accelerate the development process. With this robust support system, designers can quickly bring their innovative ideas to market with confidence in the performance and capabilities of their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess