EN
  • EN
  • DE

PC9S08LG32CLK

Part No PC9S08LG32CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HCS08 CISC 32KB Flash 3.3V/5V 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 8 b
Halogen Free Halogen Free
Interface SCI, SPI
Max Frequency 40 MHz
Maximum Operating Temperature 85 °C
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 80
Number of Programmable I/O 69
Number of Timers/Counters 1
Packaging Bulk
Radiation Hardening No
RAM Size 1.9 kB
RoHS Compliant
Win Source Part Number 1028446-PC9S08LG32CLK
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC9S08LG32CLK CAD Model

Description

The NXP PC9S08LG32CLK is a versatile and powerful microcontroller designed to meet the needs of a wide array of embedded systems. This 8-bit MCU is part of NXP's S08 family, renowned for their robustness, reliability, and efficiency in processing. It is particularly well-suited for automotive, industrial, and consumer applications where performance and low power consumption are of paramount importance.

Key Features

  • Core: The device features an HCS08 core, which operates at a maximum frequency of 40 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 32KB of on-chip flash memory and 2KB of RAM, offering ample space for program storage and smooth execution of tasks.
  • Advanced Peripherals: The PC9S08LG32CLK includes a range of built-in peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators, and a Serial Communications Interface (SCI), enhancing its versatility in handling various I/O operations.
  • Timers: Multiple timer systems including an 8-channel Timer/Pulse Width Modulator (TPM) module provide extensive timing and control capabilities for a wide range of applications.
  • Temperature Range: This microcontroller is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: It is available in a 48-pin LQFP package, which is ideal for space-constrained applications.

Applications

The PC9S08LG32CLK is engineered to cater to the demands of complex and sophisticated systems. Its robust feature set makes it an excellent choice for automotive control systems, home automation, industrial control units, smart sensors, and other embedded control applications.

Development Support

NXP supports developers with a comprehensive suite of tools for the PC9S08LG32CLK, including software libraries, development boards, and integrated development environments (IDEs) to streamline the development process and reduce time to market.

Quality and Reliability

As with all NXP products, the PC9S08LG32CLK is manufactured to the highest quality standards, ensuring reliable operation throughout the product's lifespan. Customers can trust in the consistent performance and longevity of this microcontroller for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess