EN
  • EN
  • DE

PC9S08AC128CLKE

Part No PC9S08AC128CLKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features S08 series Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Manufacturer NXP
Series S08
Package Tray
Part Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name PC9S
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930071-PC9S08AC128CLKE
Ultra Librarian 3D Model Ultra Librarian PC9S08AC128CLKE CAD Model

Description

NXP PC9S08AC128CLKE Microcontroller

The NXP PC9S08AC128CLKE is a high-performance microcontroller unit (MCU) that is part of the HCS08 family of 8-bit MCUs. Designed with versatility and efficiency in mind, this powerful component is ideal for a wide range of applications including industrial control, automotive systems, home appliances, and consumer electronics.

The PC9S08AC128CLKE is built around a HCS08 central processing unit (CPU) core, which provides a robust instruction set and efficient operation at speeds up to 40 MHz. With 128 KB of on-chip flash memory, this MCU offers ample space for complex programs and data storage, while its 8 KB of RAM ensures smooth operation and data processing.

Key Features:

  • CPU Speed: Up to 40 MHz HCS08 CPU for rapid processing and task management.
  • Flash Memory: 128 KB of on-chip flash memory, allowing for extensive code development and data storage without the need for external memory components.
  • RAM: 8 KB of RAM to support variable storage and efficient data handling.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer, and a 2-channel, 16-bit timer for precise event management and pulse width modulation (PWM).
  • Communication Interfaces: A range of communication options such as I²C, SPI, and SCI for versatile connectivity with peripherals and other devices.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels for accurate conversion of analog signals to digital data.
  • Voltage Range: Operates within a 2.7V to 5.5V supply voltage range, accommodating various power supply configurations.
  • Packaging: Available in a 32-pin LQFP package, offering a compact footprint for space-constrained applications.

With its rich set of peripherals, the PC9S08AC128CLKE MCU is engineered to simplify design and reduce time-to-market. Its integrated analog module, coupled with multiple timers and versatile communication interfaces, provide the tools necessary to handle complex tasks and real-time control operations. The MCU also features an on-chip debug interface to facilitate development and troubleshooting.

Manufactured by NXP, a trusted leader in semiconductor solutions, the PC9S08AC128CLKE is a reliable choice for developers seeking a balance between performance, power efficiency, and design flexibility.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess