EN
  • EN
  • DE

PC74HCT4066D

Part No PC74HCT4066D
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084132-PC74HCT4066D
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT4066D CAD Model

Description

Introduction

The PC74HCT4066D is a high-performance, quad bilateral switch integrated circuit (IC) produced by NXP Semiconductors, a renowned leader in the electronics industry. This versatile chip is designed to be compatible with the HCT family and is a pin-for-pin compatible with the HEF4066BP. It is widely used in a range of applications, including signal gating, modulation, demodulation, and switching operations in various electronic circuits.

Key Features

  • Logic Type: The PC74HCT4066D is a quad bilateral switch that operates with high-speed CMOS technology.
  • Operating Voltage: It functions within a recommended voltage range of 4.5 V to 5.5 V, making it suitable for TTL (Transistor-Transistor Logic) level systems.
  • Pin Configuration: The chip comes in a 14-pin SOIC package, which is convenient for surface mounting on printed circuit boards (PCBs).
  • Switching Capability: Each switch can handle analog signals that peak at the supply voltage and digital signals up to 5.5 V.
  • Low Power Consumption: With a typical power dissipation of only 40 µA, it is an energy-efficient solution for modern electronic designs.

Applications

The PC74HCT4066D is suitable for an array of applications due to its flexibility in handling both analog and digital signals. It is commonly used in:

  • Analog signal switching and routing
  • Signal modulation/demodulation
  • Communication systems
  • Test equipment and instrumentation
  • Function generators

Quality and Reliability

NXP Semiconductors ensures that the PC74HCT4066D meets high-quality standards, offering reliability and performance for critical applications. The device is characterized for operation from -40°C to +125°C, ensuring functionality across a wide range of environmental conditions.

Ordering Information

The product is available under the orderable part number PC74HCT4066D. For detailed information on purchasing and availability, it is recommended to consult NXP's official website or contact authorized distributors.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess