EN
  • EN
  • DE

PC74HCT32T

Part No PC74HCT32T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019792-PC74HCT32T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT32T CAD Model

Description

The NXP PC74HCT32T is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL, combined with the low power consumption of standard CMOS integrated circuits. This product is part of the 74HCT range, which is specified in compliance with JEDEC standard no. 7A.

Key Features

  • Optimized for operation at 5V power supply, with a voltage range between 4.5V and 5.5V, making it suitable for interfacing with 5V logic levels in mixed-voltage systems.
  • High noise immunity characteristic of CMOS technology ensures stable operation in noisy environments.
  • Low power consumption is a hallmark of the device, with a typical ICC of 1 µA, making it ideal for power-sensitive applications.
  • The device features a balanced propagation delay and transition times, providing reliable and fast operation suitable for high-speed data processing and communication systems.
  • Output capability is standard, with the ability to drive 10 LSTTL loads, which allows for easy integration into existing digital systems.
  • Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Applications

The NXP PC74HCT32T is versatile and can be used in a wide array of applications. It is particularly well-suited for functions such as:

  • Logic level conversion where 5V and 3.3V systems need to communicate.
  • Function generation, where multiple logic signals must be combined to produce specific outputs.
  • Computational logic in data processing systems.
  • Control logic for microprocessors and microcontrollers.
  • Signal gating, to control the flow of digital signals within a circuit.

Package and Quality Assurance

The PC74HCT32T is offered in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. NXP's commitment to quality ensures that each device meets rigorous standards for performance and reliability, backed by industry certifications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess