Products specifications Report Issue?

Win Source Part Number 1179213-PC74HC373T
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC373T CAD Model

Description

Product Overview: NXP PC74HC373T

The NXP PC74HC373T is a high-speed CMOS logic octal D-type transparent latch integrated circuit. It is designed for use in applications that require the capture and retention of an 8-bit data word. The device is part of the 74HC family, which is recognized for its excellent operational speed and low power consumption, making it suitable for a wide range of digital applications.

This particular model, the PC74HC373T, comes in a surface-mount package, specifically a TSSOP20 (Thin Shrink Small Outline Package with 20 leads). The package is compact and ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Logic Type: Octal D-type transparent latch
  • Package Type: TSSOP20
  • Operating Voltage: 2.0 to 6.0 V
  • High-Speed Performance: Typical propagation delay times as low as 8 ns
  • Low Power Consumption: Reduces the overall power requirements of the system
  • Temperature Range: Suitable for industrial temperature ranges from -40°C to +125°C
  • Latch-Up Performance: Meets or exceeds JEDEC standard JESD78, ensuring reliability under stress conditions

Functional Description

The PC74HC373T features eight D-type latches with three-state outputs. The device operates as a transparent latch when the Latch Enable (LE) input is high, allowing data at the inputs to pass through to the outputs. When LE is taken low, the latches store the information that was present at the D-inputs a setup time preceding the high-to-low transition of LE. The OE (Output Enable) input controls the outputs, allowing the latched data to be accessed when low and placing the outputs in a high-impedance state when high.

With its robust design and compatibility with TTL (Transistor-Transistor Logic) signal levels, the NXP PC74HC373T is a versatile component that can be used in a variety of digital circuits, including data storage, buffering, and data manipulation applications. Its low power consumption and high-speed operation make it an excellent choice for both battery-operated and high-performance systems.

Whether you're designing the latest consumer electronics, industrial control systems, or sophisticated telecommunications equipment, the NXP PC74HC373T offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

CEL
Need more? Email Us
ECAD model for NE85635
TA-I
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for RM04JTN560
Astrodyne Corporation
COMPACT DUAL STAGE PWR LINE FILT / Single Phase EMC/EMI Line Filter 6 A 250VAC 50/60Hz Two Stage Quick Connect
Need more? Email Us
ECAD model for RP210-6-2.2-QD
Panjit
Medium Voltage MOSFET
Need more? Email Us
ECAD model for PJT7800
Viking Tech
1812 10% 27UH
Need more? Email Us
ECAD model for NL12KT270
Peregrine Semiconductor
RF Switch, SP12T, 10 MHz to 8000 MHz, 0.7 to 2.4 dB IL, 22 to 69 dB Isolation
Lowest to $31.2650
ECAD model for PE426412A-X
TDK Corporation
Lowest to $1.8835
ECAD model for RLF12560T-100M7R5-H
Murata Electronics North America
Need more? Email Us
ECAD model for RVG4J03-102VM-TC
Tocos
Res -potentiometers-cermet Trimmers Leaded
Need more? Email Us
ECAD model for RJC097P-102K

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention