EN
  • EN
  • DE

PC74HC27T

Part No PC74HC27T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269103-PC74HC27T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC27T CAD Model

Description

NXP PC74HC27T Triple 3-Input NOR Gate

The NXP PC74HC27T is a high-speed CMOS device that features three independent 3-input NOR gates in a single package. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a variety of digital applications. The PC74HC27T is part of the 74HC series, which is well-known for its high noise immunity and low power consumption.

Each NOR gate on the PC74HC27T has three inputs, which allows for complex logic functions to be implemented with fewer components. The NOR gate is a fundamental building block in digital electronics, as it can be combined with other logic gates to perform any logical function. The versatility of the PC74HC27T makes it ideal for use in a wide array of applications, including computing systems, communication devices, and control systems.

The device is housed in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which provides a compact footprint while still offering ease of integration into printed circuit boards (PCBs). The pin configuration is designed to facilitate simple and straightforward circuit design.

Key features of the NXP PC74HC27T include:

  • Logic Type: Triple 3-input NOR gate
  • Supply Voltage Range: 2.0V to 6.0V
  • High Noise Immunity: Ensures stable operation in electrically noisy environments
  • Low Power Consumption: Suitable for battery-operated devices
  • High-Speed Operation: Fast response time aligns with the requirements of high-speed digital systems
  • Standard Pinout: Compatible with other standard logic devices within the 74HC family
  • Package: TSSOP14 for a compact design

Engineers and designers can rely on the NXP PC74HC27T to deliver consistent performance and to help streamline the design process. With its combination of high-speed operation, low power consumption, and noise immunity, this component is an excellent choice for implementing efficient and reliable digital logic circuits.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess