EN
  • EN
  • DE

PC74HC02P

Part No PC74HC02P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269087-PC74HC02P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC02P CAD Model

Description

Product Overview: NXP PC74HC02P

The NXP PC74HC02P is an advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) NOR gate integrated circuit, designed to deliver exceptional performance and reliability for a wide range of digital applications. This versatile logic gate is a fundamental component in digital systems, offering the classic NOR function with four independent 2-input gates in a single package.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Package: DIP-14 (Dual In-line Package with 14 pins)
  • Operating Voltage: 2 V to 6 V, providing flexible power requirements suitable for various applications.
  • High-Speed: Propagation delay times as low as 8ns at 5V, ensuring rapid response in critical circuits.
  • Low Power Consumption: The advanced CMOS technology results in reduced power consumption, making it ideal for battery-operated devices.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, allowing for direct interfacing with other logic families.
  • Input Protection: Each gate is equipped with protection diodes to safeguard against static discharge, enhancing the longevity of the device.
  • Temperature Range: Operable across a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The PC74HC02P is suitable for a multitude of electronic applications, including but not limited to:

  • Logic circuits and digital computing
  • Signal processing
  • Control systems
  • Function generation
  • Alarm systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PC74HC02P is no exception. The device is manufactured under strict quality control standards, ensuring that each unit meets the highest level of performance and reliability. With its robust design and NXP's proven track record, the PC74HC02P stands as a trusted choice for engineers and designers seeking a reliable NOR gate solution.

Whether you are designing a complex digital system or simply need a dependable logic gate for a straightforward application, the NXP PC74HC02P offers the performance and durability to meet your needs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess