EN
  • EN
  • DE

PBSS2540F

Part No PBSS2540F
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 40 V low V NPN transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268453-PBSS2540F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS2540F CAD Model

Description

Introducing the PBSS2540F NPN Transistor from NXP Semiconductors

The PBSS2540F is a state-of-the-art NPN transistor engineered by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This high-efficiency bipolar junction transistor (BJT) is designed to meet the rigorous demands of modern electronic circuits, providing a perfect blend of low voltage operation and high current handling capabilities.

Key Features

  • High Current Capacity: The PBSS2540F can handle continuous collector currents up to 2A, making it ideal for power management applications.
  • Low VCEsat: It features a low collector-emitter saturation voltage, reducing power loss and improving efficiency in switching applications.
  • High Collector-Emitter Breakdown Voltage: With a VCEO of 40V, it ensures reliable operation even under high voltage conditions.
  • Fast Switching Times: The device is characterized by fast switching times, which is crucial for high-frequency operations.
  • High Thermal Performance: The PBSS2540F is encapsulated in a flat TO-236 (SOT23) package, which offers excellent thermal performance and space-saving on the PCB.

Applications

The versatility of the PBSS2540F allows it to be used in a wide range of applications, including:

  • Switching regulators
  • DC/DC converters
  • Power management circuits
  • Motor control circuits
  • LED driving solutions
  • General-purpose switching

Reliability and Quality Assurance

NXP Semiconductors is committed to delivering high-quality components that surpass industry standards. The PBSS2540F is no exception, as it undergoes rigorous testing and quality control measures to ensure reliable performance in all conditions. Its robust construction and adherence to stringent specifications mean that engineers can integrate this transistor into their designs with confidence, knowing it will perform consistently over time.

Whether you're designing power supplies, consumer electronics, or automotive systems, the PBSS2540F from NXP offers the efficiency, reliability, and performance needed to drive your innovations forward.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess