EN
  • EN
  • DE

2SK141A

Part No 2SK141A
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010789-2SK141A
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK141A CAD Model

Description

The 2SK141A is an N-channel junction field-effect transistor (JFET) manufactured by NEC. It is designed for use in low-noise amplifier applications, particularly in the audio frequency range. The JFET's characteristics make it well-suited for input stages of audio amplifiers and other sensitive circuits where low noise and high input impedance are critical.

Applications:

  • Low-Noise Audio Amplifiers
  • Input Stages of Amplifiers
  • Microphone Preamplifiers
  • High-Impedance Buffers
  • Audio Mixing Consoles

Features:

  • Low Noise: Minimizes unwanted signal interference, providing clear signal amplification.
  • High Input Impedance: Prevents signal loading, ensuring accurate signal reproduction.
  • High Transconductance: Provides efficient voltage-to-current conversion.
  • N-Channel JFET: A standard and widely used JFET type.
  • Low Gate Leakage Current: Minimizes unwanted current flow, improving performance.

Benefits:

  • Improved Audio Quality: Low noise ensures that the amplified signal remains clear and free from excessive noise.
  • Accurate Signal Reproduction: High input impedance prevents signal loading, preserving the integrity of the signal.
  • Efficient Amplification: High transconductance provides efficient voltage-to-current conversion.
  • Reliable Performance: Designed for stable and consistent operation over a wide range of conditions.
  • Versatile Application: Suitable for various low-noise audio applications.

Additional Details:

The 2SK141A typically comes in a through-hole package. It operates with a drain-source voltage (VDS) and gate-source voltage (VGS) suitable for low-noise amplification. The device is characterized by its low noise voltage, typically in the range of a few nanovolts per root hertz (nV/√Hz) at relevant frequencies. The high input impedance ensures that the JFET has minimal impact on the preceding circuit. The high transconductance provides good voltage gain, which improves overall amplifier performance.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess