EN
  • EN
  • DE

PBSS2515VV

Part No PBSS2515VV
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083949-PBSS2515VV
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBSS2515VV CAD Model

Description

The NXP PBSS2515VV is a high-performance, low VCEsat (BISS) PNP transistor housed in a compact, leadless medium power SOT1061 (DFN2020-6) Surface-Mounted Device (SMD) plastic package. This transistor is designed to deliver a perfect balance between efficiency and power, making it an ideal choice for power management and switching applications.

Key Features

  • Low Saturation Voltage: The PBSS2515VV offers a very low collector-emitter saturation voltage, which translates to reduced power loss and improved overall efficiency in application circuits.
  • High Efficiency: With its high current gain and fast switching capabilities, this transistor is optimized for low voltage (1.5V) applications, ensuring high efficiency across a wide range of operating conditions.
  • Power Management: It is particularly suited for linear voltage regulation, DC-DC conversion, and power management in portable devices, due to its low power dissipation and high energy efficiency.
  • Medium Power Capability: The device can handle medium power loads while maintaining a high level of performance, making it versatile for a variety of electronic circuits.
  • Space-Saving Design: The compact DFN2020-6 package is designed for space-constrained applications, providing a high power density solution for modern electronic designs.

Applications

The NXP PBSS2515VV is suitable for a wide range of applications, including but not limited to:

  • Power management modules
  • Charging circuits for portable devices
  • DC-DC converters
  • Switching regulators
  • Signal processing

Technical Specifications

Below are some of the technical specifications of the NXP PBSS2515VV PNP transistor:

  • Collector-Emitter Voltage (VCEO): -15V
  • Collector Current (IC): -2A
  • Collector-Emitter Saturation Voltage (VCEsat): -0.055V at -1A, -0.2V at -2A
  • DC Current Gain (hFE): 100 - 600 at -500mA
  • Transition Frequency (fT): 100MHz
  • Operating Temperature Range: -55°C to +150°C

With its exceptional performance and compact footprint, the NXP PBSS2515VV is a reliable and efficient solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess