EN
  • EN
  • DE

PA3T18H360W23SR6

Part No PA3T18H360W23SR6
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083785-PA3T18H360W23SR6
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA3T18H360W23SR6 CAD Model

Description

The PA3T18H360W23SR6 is a state-of-the-art power amplifier designed and manufactured by NXP Semiconductors, a renowned leader in the field of high-performance mixed-signal electronics. This product is an integral component for a variety of RF applications, including but not limited to, wireless communication systems, broadcasting, and radar systems. Its robust design and advanced technology make it a top choice for applications requiring high efficiency and reliability.

Key Features

  • Frequency Range: The PA3T18H360W23SR6 operates over a broad frequency range, making it highly versatile for different RF applications.
  • High Output Power: This power amplifier is capable of delivering a high output power, ensuring strong signal transmission and reception for effective communication and signal processing.
  • Efficiency: Designed with efficiency in mind, it reduces power consumption and heat dissipation, which can be critical in systems where energy efficiency is paramount.
  • Durability: The product is built to withstand harsh conditions, ensuring long-term reliability and performance stability.
  • Integration: The PA3T18H360W23SR6 is designed for easy integration into existing systems, with a compact form factor and compatibility with standard circuit designs.

Applications

The amplifier's wide frequency range and high power output make it suitable for a variety of applications, including:

  • Commercial wireless communication systems
  • Professional broadcasting equipment
  • Aerospace and defense communication systems
  • Radar and satellite communication systems

Technical Specifications

Below are some of the technical specifications of the PA3T18H360W23SR6:

  • Product Category: RF Amplifier
  • Manufacturer: NXP Semiconductors
  • Output Power: High
  • Operating Frequency Range: Broad
  • Operating Temperature Range: Specified for industrial applications
  • Package / Case: Robust packaging for optimal thermal and electrical performance

For detailed specifications, application notes, and design resources, customers are encouraged to visit the official NXP Semiconductors website or contact their sales and support team.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess