EN
  • EN
  • DE

P912XEQ512F1MAL

Part No P912XEQ512F1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026359-P912XEQ512F1MAL
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P912XEQ512F1MAL CAD Model

Description

Product Overview: P912XEQ512F1MAL

The P912XEQ512F1MAL is a high-performance microcontroller unit (MCU) from NXP Semiconductors, tailored for advanced automotive and industrial applications. This product is part of the NXP Qorivva MPC56xx family of microcontrollers, which are renowned for their exceptional processing capabilities, energy efficiency, and reliability in demanding environments.

At the heart of the P912XEQ512F1MAL is a powerful 32-bit Power Architecture® core that operates at speeds up to 80 MHz. This core provides the computational horsepower required for complex tasks, making it an ideal choice for control-intensive applications. Moreover, the MCU is equipped with 512 KB of embedded flash memory, ensuring ample space for application code and data storage.

The P912XEQ512F1MAL offers a range of integrated features designed to support a wide array of functionalities. These include advanced timers, multiple communication interfaces such as CAN, LIN, and SPI, and an Analog-to-Digital Converter (ADC) for precise measurement of analog signals. The presence of multiple General Purpose Input/Output (GPIO) pins further enhances the versatility of the MCU, allowing it to interface with various peripherals and sensors.

Safety and security are critical considerations in automotive and industrial applications, and the P912XEQ512F1MAL addresses these concerns with its built-in Error Correction Code (ECC) memory protection and a secure boot process. Additionally, it supports the ISO 26262 standard for functional safety in road vehicles, which is a testament to its robustness and reliability.

The P912XEQ512F1MAL is also designed with power efficiency in mind. Its low-power modes and energy-saving features enable the design of eco-friendly and cost-effective systems. Furthermore, the MCU comes in a MAPBGA-144 package, which is suitable for space-constrained applications while still providing excellent thermal performance.

In conclusion, the P912XEQ512F1MAL from NXP is a sophisticated and highly capable microcontroller that offers a balanced combination of performance, integrated features, and energy efficiency. It is a compelling choice for developers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess