EN
  • EN
  • DE

P89LPC954FA,529

Part No P89LPC954FA,529
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 16KB Flash 2.5V/3.3V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791309-P89LPC954FA,529
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC954
Introduction Date July 27, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC954FA,529 CAD Model

Description

The P89LPC954FA,529 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and low power consumption. This MCU is part of the P89 LPC family, which is designed to deliver exceptional efficiency and versatility for a wide range of embedded applications.

Key Features

  • Core: The device is built around a 80C51 processor core that operates at up to 18 MHz, providing a robust foundation for applications that require reliable processing capabilities.
  • Memory: It comes equipped with 16 KB of flash memory, allowing for ample space for program storage, and 512 bytes of RAM for efficient data handling.
  • Digital Peripherals: The MCU includes versatile digital peripherals such as two 16-bit timers, an enhanced UART, and multiple I/O ports for comprehensive interfacing options.
  • Analog Features: An 8-channel 10-bit analog-to-digital converter (ADC) is integrated, enabling the MCU to process analog signals and interface with various sensors.
  • In-System Programming (ISP): With ISP support, the P89LPC954FA,529 allows for easy firmware updates, ensuring the system can be upgraded and maintained without the need for additional programming hardware.
  • Power Management: The MCU's power management features include multiple power-down modes, which help to minimize energy consumption and extend battery life in portable applications.

Applications

The P89LPC954FA,529 is ideal for a range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and battery-powered devices. Its robust feature set and power efficiency make it particularly well-suited for applications that require a high level of integration and low energy usage.

Package and Quality

Encased in a compact 80-pin QFP (Quad Flat Package), the P89LPC954FA,529 offers a space-saving design that is conducive to modern, high-density circuit boards. NXP's commitment to quality ensures that each MCU meets rigorous industry standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, users and developers can visit the NXP Semiconductors official website or contact their customer support for further assistance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess