EN
  • EN
  • DE
  • IT

P89C54BBD

Part No P89C54BBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343600-P89C54BBD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C54BBD CAD Model

Description

Introducing the P89C54BBD Microcontroller from NXP

The P89C54BBD is a high-performance microcontroller designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This microcontroller is part of the 80C51 family, which has been widely used in embedded systems and offers a robust architecture for a multitude of applications. The P89C54BBD is particularly suitable for automation, industrial control, and other applications requiring a high level of integration and processing power.

Key Features of the P89C54BBD

  • High-Speed 80C51 Core: The P89C54BBD operates with a fully static operation through the use of a high-speed 80C51 microcontroller core, providing efficient processing capabilities while maintaining compatibility with the industry-standard 80C51 instruction set.
  • Enhanced Memory: It comes equipped with an expanded 16 KB of on-chip Flash memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), offering flexibility and ease of use for firmware updates and application development.
  • Additional Storage: The microcontroller also features 256 bytes of RAM and 1 KB of EEPROM for data storage, providing ample space for variables and essential data.
  • Advanced Peripherals: The device includes a range of built-in peripherals such as four 8-bit I/O ports, three 16-bit timer/counters, a serial channel that supports serial I/O communication, and an eight-source, four-priority-level nested interrupt structure, enabling it to handle complex tasks and processes.
  • Low Power Consumption: With its power-saving modes, the P89C54BBD is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Robust Security: The microcontroller features a security mechanism to protect against unauthorized access to the Flash memory, ensuring the integrity and security of your application code.
  • Wide Operating Voltage: The P89C54BBD operates at a voltage range of 2.7V to 5.5V, providing versatility in different power environments and ensuring reliable operation across various applications.

Applications

The P89C54BBD microcontroller's feature set makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Robotics
  • Telecommunication systems

With its robust feature set, the P89C54BBD from NXP is a versatile microcontroller that can meet the demanding needs of modern embedded systems, providing a reliable and efficient solution for developers and engineers.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess