EN
  • EN
  • DE

P89C52X2BBD

Part No P89C52X2BBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 061094-P89C52X2BBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C52X2BBD CAD Model

Description

The NXP P89C52X2BBD is a high-performance microcontroller that is part of the 80C51 family, offering a robust platform for embedded systems requiring a versatile and reliable microcontroller unit (MCU). With its 8-bit architecture and an array of integrated features, the P89C52X2BBD is designed to tackle a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU: An 8-bit microcontroller based on the MCS-51 architecture, providing a solid foundation for applications that require established and reliable technology.
  • Memory: Equipped with 256 bytes of RAM and 64KB of flash memory, the P89C52X2BBD offers ample space for program storage and efficient in-system programming without the need for an external programmer.
  • High-Speed Operation: With a fully static operation up to 33 MHz, this MCU can execute commands swiftly, ensuring responsive performance in time-critical tasks.
  • Interrupts: Features a versatile interrupt system with a total of six interrupt sources and four priority levels, allowing for flexible and prioritized interrupt handling.
  • Timer/Counters: Includes three 16-bit timer/counters, which can be used in various modes to support timing operations, event counting, and pulse width modulation (PWM).
  • Serial Communication: Offers a full-duplex enhanced UART for serial communication, facilitating easy data exchange with other devices and peripherals.
  • Power Management: The P89C52X2BBD supports power-down and idle modes, enabling power-efficient operation by minimizing energy consumption when the MCU is not in active use.

Applications

The versatility of the P89C52X2BBD makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automation and process control
  • Consumer electronics
  • Automotive systems
  • Communication systems
  • Home appliances

With its robust feature set, the NXP P89C52X2BBD stands out as a reliable choice for developers looking to create sophisticated and durable embedded systems. Its extensive support and ease of integration make it a go-to MCU for a multitude of projects requiring a balance between performance and cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess