EN
  • EN
  • DE

P89C52NBA

Part No P89C52NBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343594-P89C52NBA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C52NBA CAD Model

Description

Product Overview: NXP P89C52NBA Microcontroller

The NXP P89C52NBA is a highly integrated microcontroller that belongs to NXP's 80C51 microcontroller family. This powerful microcontroller is designed to deliver exceptional performance and versatility for a wide range of embedded applications. It is ideal for automation, industrial control, and other applications that require robust operation and high reliability.

Key Features

  • Core Processor: The P89C52NBA is equipped with an 80C51 CPU core, which offers a robust instruction set and efficient operation at clock speeds up to 40 MHz.
  • Memory: It comes with 256 bytes of RAM and 8 KB of flash memory, providing ample space for program storage and data manipulation.
  • Timers: Three 16-bit timers/counters are included, which can be used for a variety of timing, counting, and event capture purposes.
  • Serial Communication: A full-duplex UART serial port facilitates easy communication with peripherals and other microcontrollers, supporting a wide range of baud rates.
  • I/O Ports: Four 8-bit I/O ports with a total of 32 I/O lines allow for extensive interface capabilities with external devices.
  • Interrupts: Multiple interrupt sources with priority levels ensure responsive and flexible interrupt-driven operations.
  • Power Management: The P89C52NBA offers power-saving modes such as Idle and Power-down modes to conserve energy in power-sensitive applications.

Applications

The versatility of the P89C52NBA makes it suitable for a broad range of applications. It is commonly used in:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Robotics
  • Telecommunication systems

Support and Resources

NXP provides extensive support for the P89C52NBA microcontroller, including technical documentation, development tools, and software libraries. Engineers and developers can access a wealth of resources to facilitate the design and development process, ensuring a smooth integration of the microcontroller into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess