EN
  • EN
  • DE

P89C51RB2BA

Part No P89C51RB2BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family 16KB/32KB/64KB ISP/IAP Flash with 512B/512B/1KB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234910-P89C51RB2BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C51RB2BA CAD Model

Description

The NXP P89C51RB2BA is a powerful 8-bit microcontroller that belongs to NXP's P89C51RB2/RC2/RD2 family, offering a robust blend of features for a wide range of applications. This high-performance microcontroller is based on a high-density non-volatile memory technology and is compatible with the industry-standard 80C51 instruction set.

Key Features

  • CPU: Fully static operation with an 80C51 Central Processing Unit, ensuring compatibility with most 8051 microcontroller derivatives.
  • Memory: Comes with 64 kB of flash memory and 1024 bytes of data RAM, providing ample space for complex programs and data storage.
  • Speed: The device operates at up to 33 MHz with a 6-clock or 12-clock selectable cycle, which allows for a balance between performance and power consumption.
  • Dual Data Pointer: Increases the throughput and flexibility of the device, especially when handling multiple data transactions.
  • Enhanced UART: Serial communication is facilitated through an advanced UART, which includes framing error detection and automatic address recognition features.
  • Power Management: Equipped with power control modes including Idle and Power-down modes, allowing for power efficiency and conservation.
  • Interrupt System: Features an improved interrupt system with a total of six interrupt sources and four priority levels.
  • Timers/Counters: Three 16-bit timers/counters are included, which can be used in various modes to perform timing operations or event counting.
  • Programmable Clock Output: A programmable clock output function is available for driving external circuitry.
  • In-System Programming (ISP) and In-Application Programming (IAP): The microcontroller supports ISP and IAP, enabling the user to update the firmware without removing the microcontroller from its application.

Applications

The P89C51RB2BA is ideally suited for a multitude of applications where robust operation, flexibility, and reliability are paramount. These applications include industrial control systems, telecom infrastructure, consumer electronics, automotive systems, and more. Its in-system programmability feature makes it particularly attractive for applications where firmware updates are a routine requirement, ensuring minimal downtime and maximum adaptability.

Overall, the NXP P89C51RB2BA microcontroller represents a versatile and reliable solution for designers and engineers looking to leverage the power and familiarity of the 8051 architecture in modern electronic applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess