EN
  • EN
  • DE

P89C138MBA/A

Part No P89C138MBA/A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343567-P89C138MBA/A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C138MBA/A CAD Model

Description

The NXP P89C138MBA/A is a versatile and powerful microcontroller that serves as an ideal solution for a wide range of embedded applications. This integrated circuit is part of NXP's renowned 80C51 microcontroller family, known for their robust architecture and high performance.

Key Features:

  • High-Performance 80C51 Core: At the heart of the P89C138MBA/A is an 80C51 microcontroller core that operates at up to 40 MHz frequency, ensuring swift processing and response times for demanding applications.
  • On-Chip Memory: It comes equipped with 64KB of Flash memory and 1,024 bytes of data RAM, providing ample space for program storage and efficient data management without the need for external memory components.
  • Advanced Peripherals: The device includes a range of built-in peripherals, such as four 8-bit I/O ports, three 16-bit timers/counters, a full-duplex serial channel, and a versatile interrupt system with two priority levels, enhancing its functionality and reducing the need for additional components.
  • In-System Programmable (ISP) and In-Application Programmable (IAP) Flash: These features allow for the microcontroller's memory to be reprogrammed in the field with ease, facilitating updates and bug fixes without requiring the removal of the microcontroller from its application environment.
  • Low Power Consumption: Designed with power efficiency in mind, the P89C138MBA/A includes power control modes such as Idle and Power-down modes, which help to minimize power consumption during periods of reduced activity.
  • Wide Operating Voltage: The microcontroller operates over a wide range of voltages from 2.7V to 5.5V, making it suitable for battery-operated devices and various power supply conditions.

The NXP P89C138MBA/A is an excellent choice for industrial control systems, home automation, automotive applications, and any other scenario that requires a reliable and high-performance microcontroller. Its robust feature set and adaptability make it a go-to component for engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess