EN
  • EN
  • DE

P87LPC768BN

Part No P87LPC768BN
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Low power, low price, low pin count 2 pin microcontroller with 4 kB OTP 8-bit A/D,and Pulse Width Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086785-P87LPC768BN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC768BN CAD Model

Description

The NXP P87LPC768BN microcontroller is a highly integrated, low-power 8-bit MCU that combines the best features of the 80C51 architecture with enhanced performance and reduced power consumption. This microcontroller is particularly suitable for battery-powered applications and other systems requiring high integration, low power consumption, and a high level of functionality.

Key Features

  • Core: 8-bit 80C51 microcontroller core with 18 MHz clock frequency for efficient processing.
  • Memory: 4 KB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, along with 256 bytes of RAM.
  • I/O Ports: Up to 34 general-purpose I/O pins for versatile interfacing with peripheral devices.
  • Timers: Two 16-bit timers/counters and a watchdog timer for event counting and time-sensitive operations.
  • Communication: Multiple communication interfaces including UART/SPI serial I/O with variable baud rate for easy data transfer.
  • Analog-to-Digital Converter: 8-channel, 10-bit ADC for accurate analog signal measurement.
  • Power Management: Multiple low-power modes including Idle and Power-down modes to conserve energy.
  • Operating Voltage: 2.4V to 3.6V operating range, suitable for battery-operated devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.
  • Packaging: Available in a 40-pin DIP or 44-pin PLCC package for flexible PCB design.

Applications

The P87LPC768BN is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Battery management systems
  • Security systems
  • Home automation
  • Personal health devices and medical monitoring

With its robust set of features and capabilities, the NXP P87LPC768BN microcontroller is an excellent choice for developers looking to create sophisticated and power-efficient applications in a compact form factor.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess