EN
  • EN
  • DE

PC74HC373P

Part No PC74HC373P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269105-PC74HC373P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC373P CAD Model

Description

Overview of NXP PC74HC373P

The NXP PC74HC373P is a high-speed CMOS logic Octal D-Type Latch with 3-state outputs designed to be used in a wide array of digital applications. This integrated circuit is part of the 74HC family, known for its excellent operational characteristics, including low power consumption and robust performance.

Key Features

  • Logic Type: Octal D-Type Latch
  • Output Type: 3-State
  • Package: DIP-20 (Dual In-line Package)
  • Operating Voltage: 2V to 6V
  • High-Speed Performance: tpd = 15 ns (typ) at Vcc = 5V
  • Low Power Consumption: ICC = 4 µA (max) at Ta = 25°C
  • Input Levels: CMOS level
  • Output Capability: Bus driver
  • Temperature Range: -40°C to +125°C

Functional Description

The PC74HC373P consists of eight D-type latches with 3-state outputs that can be used as bus drivers. The device features a common Latch Enable (LE) input and a common Output Enable (OE) input. When LE is high, the flip-flops on the '373' take the data from the D inputs and hold it. When OE is low, the outputs are active and reflect the data that has been latched. If OE is high, the outputs go to a high-impedance state, effectively disconnecting the latch from the bus.

Applications

With its ability to interface with the bus-structured systems, the NXP PC74HC373P is suitable for a variety of applications, including:

  • Buffer storage
  • Memory address latching
  • Data storage and transfer
  • Control systems
  • Bus transceiver with 3-state outputs

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PC74HC373P is subjected to rigorous testing and quality control measures, ensuring it meets the industry standards for performance and longevity. Its wide operating temperature range makes it suitable for industrial applications where reliability is paramount.

With its combination of high-speed operation, low power consumption, and robust 3-state outputs, the NXP PC74HC373P is a versatile component that enhances the performance of digital systems.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess