The NXP P87LPC761BDH is a high-performance microcontroller designed for a wide range of applications. This 8-bit MCU is based on a low-power CMOS process and features a 80C51 microcontroller core, which offers a robust instruction set and operates at a frequency of up to 20 MHz. The P87LPC761BDH is an ideal choice for automation, control systems, and smart IoT devices where efficiency and reliability are paramount.
Key Features:
- Core: 80C51 microcontroller core operating at a maximum frequency of 20 MHz.
- Memory: Comes with 4 KB of on-chip OTP (One-Time Programmable) memory for code storage, ensuring ample space for complex programs and algorithms.
- I/O Ports: Includes 21 general-purpose I/O pins, providing flexibility in interfacing with external peripherals and devices.
- Timers: Features two 16-bit timers/counters, which are useful for precise event timing and pulse generation.
- Communication: Equipped with a serial communication interface for UART/SPI communication, allowing for easy data transfer and connectivity with other devices.
- Analog-to-Digital Converter: An integrated 8-bit ADC (Analog-to-Digital Converter) with multiple analog inputs enables the microcontroller to interface with analog sensors and convert their signals into digital data.
- Power Management: Offers a wide operating voltage range from 2.7V to 6.0V, with power-saving modes such as Idle and Power-down to enhance energy efficiency in battery-operated devices.
- Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.
- Packaging: Available in a 20-pin DIP (Dual In-line Package) for easy integration into various circuit designs.
Applications:
The P87LPC761BDH microcontroller is versatile and can be used in a variety of applications, including but not limited to:
- Industrial control systems
- Home automation
- Automotive electronics
- Consumer electronics
- Smart sensors and IoT devices
With its robust set of features and capabilities, the NXP P87LPC761BDH is a reliable and efficient solution for developers looking to create sophisticated and power-conscious electronic products.