EN
  • EN
  • DE

P87C592EFA

Part No P87C592EFA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Otprom 16 Mhz Microcontroller PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024007-P87C592EFA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C592EFA CAD Model

Description

The NXP P87C592EFA is a high-performance microcontroller that is part of NXP's renowned 80C51 family. This 8-bit microcontroller is designed to deliver exceptional power and flexibility for a wide range of embedded applications. With its robust architecture and enhanced feature set, the P87C592EFA is an ideal choice for industrial control systems, automotive applications, and smart IoT devices.

Key Features

  • CPU Core: The device features a powerful 80C51 CPU core, which is capable of executing instructions at a high speed, thus providing efficient control for embedded systems.
  • Memory: It comes equipped with 256 bytes of RAM and 16KB of EPROM, providing ample space for both data storage and program code, ensuring smooth and reliable operation.
  • Timers: The P87C592EFA includes three 16-bit timers/counters, which are useful for time-related control tasks such as pulse generation, event counting, and interval timing.
  • Serial Communication: A full-duplex serial channel is available for communication with other microcontrollers, peripherals, or host systems, offering flexibility in data exchange.
  • I/O Ports: The device features a total of 32 programmable I/O lines, divided into four 8-bit ports, allowing for extensive interaction with external components and systems.
  • Interrupts: It supports a total of nine interrupt sources with four priority levels, enhancing its responsiveness to external events and real-time tasks.
  • Power-saving Mode: A power-down mode is available to reduce power consumption during periods of inactivity, making the microcontroller suitable for battery-powered applications.

Applications

The versatility of the P87C592EFA microcontroller makes it a prime candidate for a variety of applications. It is particularly well-suited for:

  • Industrial automation and process control
  • Automotive control systems
  • Intelligent sensing and IoT devices
  • Consumer electronics
  • Communication systems

Conclusion

In conclusion, the NXP P87C592EFA microcontroller offers a balanced combination of performance, memory, and peripheral integration, making it a smart choice for developers seeking a reliable and versatile solution for their embedded systems. Its compatibility with the 80C51 family ensures ease of development and migration, further solidifying its position in the market as a go-to microcontroller for a myriad of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess