EN
  • EN
  • DE

P87C58SFPN

Part No P87C58SFPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 8K-4K/256-1K OTP/ROM/ROMless, low voltage (2.7V-5.5V), low power, high speed (33 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343538-P87C58SFPN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C58SFPN CAD Model

Description

The NXP P87C58SFPN is a high-performance microcontroller that belongs to the 80C51 family, renowned for its robust architecture and wide acceptance in embedded systems. This particular model is designed to deliver exceptional speed and functionality, making it a perfect choice for a variety of industrial, automotive, and consumer applications.

Key Features

  • Core: The P87C58SFPN operates with an 80C51 central processing unit, providing a solid foundation for applications that require established instruction sets and software ecosystems.
  • Memory: It comes equipped with 32KB of on-chip OTP (One-Time Programmable) ROM, allowing for reliable storage of code directly on the microcontroller.
  • RAM: Users benefit from 1KB of internal RAM, which is essential for temporary data storage and efficient handling of complex tasks.
  • High-Speed: With a clock frequency of up to 33 MHz, the P87C58SFPN ensures swift processing capabilities for time-sensitive operations.
  • I/O Ports: It features four 8-bit I/O ports, plus one additional 4-bit port, enabling versatile interfacing with a wide range of peripherals and external devices.
  • Timers: Three 16-bit timers/counters are included, offering precise timing and counting options for various application needs.
  • Serial Communication: The device supports a full-duplex UART for serial communication, facilitating easy data exchange with other systems and components.
  • Interrupt System: An efficient interrupt system with two priority levels helps manage complex tasks and ensures responsive operation.
  • Power-saving Modes: Multiple power-saving modes, including Idle and Power-down modes, allow for reduced power consumption during periods of inactivity.

Applications

The versatility of the NXP P87C58SFPN makes it suitable for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and security systems. Its robust feature set ensures that it can meet the demands of sophisticated and specialized tasks while maintaining energy efficiency and reliability.

Package and Availability

This microcontroller is available in a 40-pin DIP (Dual In-line Package), which is convenient for prototyping as well as for final production runs. The P87C58SFPN is designed for longevity and is widely supported by NXP's comprehensive technical resources, ensuring long-term availability and support for developers and manufacturers.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess