EN
  • EN
  • DE

P87C557E8EFB/01

Part No P87C557E8EFB/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB OTP 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Data RAM Size 2K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-PQFP (14x20)
Win Source Part Number 209598-P87C557E8EFB/01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C557E8EFB/01 CAD Model

Description

Product Overview: NXP P87C557E8EFB/01

The NXP P87C557E8EFB/01 is a versatile and powerful microcontroller designed to cater to a wide range of applications that demand high-speed processing and a variety of I/O options. This product is part of the NXP 80C51 microcontroller family, which is well-known for its robust architecture and ease of use.

At the heart of the P87C557E8EFB/01 lies an 8-bit CPU which is capable of executing instructions at a high speed, thanks to its fully static operation up to 40 MHz. This microcontroller comes with an impressive 32 kB of mask-programmable ROM, offering ample space for application code. Additionally, it features 1 kB of RAM, providing sufficient temporary data storage for most applications.

The P87C557E8EFB/01 is equipped with a range of built-in peripherals that enhance its functionality. These include four 8-bit I/O ports, three 16-bit timers/counters, a watchdog timer, and two serial channels (UART/USART), which support a variety of serial communication protocols. The presence of a PCA (Programmable Counter Array) makes it particularly suited for applications requiring precise timing and pulse width modulation.

Security and reliability are paramount in embedded systems, and the P87C557E8EFB/01 addresses these concerns with an array of features. It offers a Power-on Reset function, a low-voltage detection circuit for safe operation, and an optional RAM parity check to prevent data corruption.

For applications that require analog-to-digital conversion, the P87C557E8EFB/01 includes an 8-channel, 10-bit ADC, making it an excellent choice for interfacing with sensors and other analog input devices. The microcontroller operates within a supply voltage range of 2.7V to 5.5V, allowing for flexibility in power-sensitive applications.

The P87C557E8EFB/01 is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into a wide array of industrial and consumer products. With its comprehensive feature set and proven 80C51 core, this NXP microcontroller is a reliable and cost-effective solution for complex control tasks.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6415 $70.5660
8+ $14.4745 $115.7960
13+ $14.0229 $182.2977
18+ $13.5701 $244.2618
23+ $13.1173 $301.6979
30+ $11.7614 $352.8420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess