Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-DIP
Win Source Part Number 061085-P87C54X2BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C54X2BN CAD Model

Description

The NXP P87C54X2BN is a high-performance microcontroller designed for embedded systems requiring a versatile and powerful control solution. This microcontroller is part of NXP's renowned 80C51 family, which is well-known for its robust architecture and ease of use in a wide range of applications.

Key Features

  • Core: The P87C54X2BN is built around an 80C51 processor core, offering a traditional and reliable foundation for embedded applications.
  • Memory: It comes with 16KB of on-chip OTP (One-Time Programmable) ROM, providing ample space for complex programs and software routines.
  • Speed: With a clock frequency of up to 40 MHz, this microcontroller can execute instructions quickly, leading to improved overall system performance.
  • I/O Ports: The device includes four 8-bit I/O ports, allowing for versatile interfacing with other components and peripherals.
  • Timers: Three 16-bit timers/counters are integrated into the microcontroller for precise event counting and time-related operations.
  • Serial Communication: Equipped with a full-duplex UART for serial communication, it facilitates easy data exchange with other devices.
  • Interrupts: A robust interrupt system with multiple vector locations ensures responsive and efficient handling of real-time events.
  • Power-saving Modes: Features power-saving modes including Idle and Power-down modes to ensure energy efficiency in power-critical applications.

Applications

The versatility of the P87C54X2BN makes it suitable for a diverse range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and telecommunications. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

NXP's commitment to quality ensures that the P87C54X2BN microcontroller is manufactured to the highest standards, providing reliable performance in even the most challenging environments. With its extensive support and documentation, developers can confidently choose the P87C54X2BN for their next project, knowing they are backed by a leader in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4059 $70.2950
115+ $1.1536 $132.6640
175+ $1.1175 $195.5625
240+ $1.0815 $259.5600
310+ $1.0455 $324.1050
415+ $0.9373 $388.9795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,101 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention