EN
  • EN
  • DE

P87C54X2BBD,157

Part No P87C54X2BBD,157
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 1086155-P87C54X2BBD,157
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C54X2BBD,157 CAD Model

Description

The P87C54X2BBD,157 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for embedded systems that require a balance of power efficiency and computing capability. This MCU is part of NXP's 80C51 microcontroller family, which is well-known for its robust instruction set and versatile features.

Key Features

  • Core Processor: The MCU is built around an 80C51 processor core, which offers a reliable and time-tested architecture, suitable for a wide range of applications.
  • Memory: It comes with 16KB of on-chip OTP (One-Time Programmable) ROM, allowing users to store firmware and applications directly on the device.
  • High-Speed Operation: The P87C54X2BBD,157 is capable of operating up to 33 MHz, providing high computational performance for time-critical tasks.
  • I/O Ports: It features 32 programmable I/O lines, which are highly flexible and can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: Equipped with three 16-bit timers/counters, this MCU is adept at managing time-sensitive operations and can be used for event counting as well.
  • Serial Communication: The device includes a full-duplex enhanced UART for serial communication, facilitating easy data exchange with other devices in a system.
  • Power-saving Modes: Multiple power-saving modes are available to optimize energy consumption for battery-powered or energy-efficient applications.
  • Interrupt System: An efficient interrupt system with four priority levels ensures that the MCU can quickly and effectively respond to external events.

Applications

The versatility of the P87C54X2BBD,157 makes it suitable for a diverse array of applications, including but not limited to industrial control systems, home automation, automotive electronics, and telecommunications. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the P87C54X2BBD,157 is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring reliable operation even under challenging conditions.

Overall, the P87C54X2BBD,157 from NXP is a powerful and flexible microcontroller that provides an excellent foundation for a wide range of electronic products and systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess