EN
  • EN
  • DE

43030-0010

Part No 43030-0010
Manufacturer Molex, LLC
Catalog Hard To Find
Description Micro-Fit 3.0™ Crimp Terminal, Female, with Select Tin (Sn) Plated Tin/Brass Alloy Contact, 26-30 AWG, Bag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Molex, LLC
Win Source Part Number 1128666-43030-0010
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43030-0010 CAD Model

Description

The 43030-0010 is a Micro-Fit 3.0 Connector Housing manufactured by Molex, LLC. This housing is a critical component in electrical connections, providing a secure and reliable interface for wire-to-board or wire-to-wire applications. The Micro-Fit 3.0 series is known for its compact size and high current carrying capabilities, making it suitable for various applications where space is limited but performance is essential.

Applications

  • Power Supplies: Used for connecting power cables to circuit boards, ensuring a reliable power delivery system.
  • Consumer Electronics: Employed in devices like TVs, gaming consoles, and home appliances for internal wiring and connections.
  • Industrial Equipment: Utilized in control panels, machinery, and automation systems for robust electrical connections.
  • Automotive Electronics: Incorporated in vehicle electronics for connecting sensors, actuators, and control units.
  • Telecommunications Equipment: Found in networking devices, servers, and communication systems for signal and power connections.

Features

  • Compact Size: Micro-Fit 3.0 design allows for high-density connections in space-constrained applications.
  • Positive Locking Mechanism: Ensures a secure and reliable connection, preventing accidental disconnections.
  • Durable Material: Constructed from high-quality materials for long-lasting performance and resistance to wear and tear.
  • Polarization Feature: Prevents mismating, ensuring correct orientation during assembly.
  • RoHS Compliant: Meets environmental regulations, making it suitable for global markets.

Benefits

  • Reliable Electrical Connection: Ensures consistent signal and power transfer, reducing the risk of connection failures.
  • Space Saving: Enables high-density connections in compact devices, optimizing space utilization.
  • Easy Assembly: Simplifies the assembly process, reducing manufacturing time and costs.
  • Secure Connection: Prevents accidental disconnections, enhancing the reliability of the overall system.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details

The 43030-0010 connector housing is typically made of durable nylon or polyester material, providing excellent electrical insulation and mechanical strength. It is designed to accommodate Micro-Fit 3.0 contacts, which are available in various wire gauges to suit different current requirements. The housing features a positive locking mechanism that provides an audible click when the connector is fully mated, ensuring a secure connection. The polarization feature prevents incorrect mating, which can damage the connector or the connected components. Molex provides detailed specifications and technical drawings for the 43030-0010, including dimensions, material properties, and electrical characteristics, to ensure proper integration into the application. The connector is suitable for use in a wide range of operating temperatures and environmental conditions, making it a versatile choice for various industrial and commercial applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2463 $50.4915
495+ $0.2021 $100.0395
770+ $0.1958 $150.7660
1,060+ $0.1895 $200.8700
1,365+ $0.1832 $250.0680
1,830+ $0.1642 $300.4860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess