EN
  • EN
  • DE

P87C52X2FN

Part No P87C52X2FN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 8KB EPROM 5V 40-Pin PDIP / IC MCU 8BIT 8KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-DIP
Win Source Part Number 087089-P87C52X2FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 87C52
Introduction Date September 24, 2001
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C52X2FN CAD Model

Description

Product Overview: NXP P87C52X2FN Microcontroller

The NXP P87C52X2FN is a robust 8-bit microcontroller that belongs to NXP's 80C51 microcontroller family, renowned for their high performance and wide range of features. This particular model is designed to deliver exceptional functionality and versatility, making it an ideal choice for a variety of embedded systems and applications.

Key Features

  • High-Speed Architecture: The P87C52X2FN operates at up to 33 MHz frequencies, providing quick processing capabilities and efficient execution of instructions.
  • Enhanced Memory: Equipped with 256 bytes of RAM and 8 KB of flash memory, this microcontroller offers ample space for program storage and data processing.
  • Four 8-bit I/O Ports: It features four full 8-bit ports, P0 through P3, which are fully configurable, allowing for flexible connection to peripheral devices.
  • Three 16-bit Timers/Counters: With its three versatile timers/counters, the P87C52X2FN can handle a wide range of timing tasks and events counting.
  • Serial Communication Capabilities: The device includes a full-duplex UART for serial communication, making it suitable for interfacing with other microcontrollers, computers, and various serial devices.
  • Interrupt System: An 8-source, four-priority-level interrupt system is integrated into the microcontroller, allowing for responsive and manageable interrupt-driven programming.
  • Power-Saving Modes: The P87C52X2FN supports power control modes such as Idle and Power-down modes, which help in reducing power consumption during operation.

Applications

The versatility of the NXP P87C52X2FN makes it suitable for a wide range of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronic products. Its robust feature set and high-speed operation ensure that it can meet the demands of complex and time-sensitive tasks.

Quality and Reliability

NXP is known for its commitment to quality and the P87C52X2FN is no exception. It is designed to meet the rigorous standards of industrial applications, ensuring reliability and long-term performance. This microcontroller is a testament to NXP's dedication to providing high-quality and dependable components for the electronics industry.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,258 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess