EN
  • EN
  • DE

P87C51RC

Part No P87C51RC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715695-P87C51RC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RC CAD Model

Description

The NXP P87C51RC is a powerful microcontroller that is part of the well-established 8051 family, renowned for its versatility and reliability in embedded systems. This microcontroller is designed to offer a high-performance solution for a wide range of applications that require robust operation, efficient use of power, and a broad set of integrated features.

Key Features

  • High-Speed Architecture: The P87C51RC operates at up to 33 MHz with a 6T or 12T selectable clock per machine cycle. This high-speed feature enables the microcontroller to execute instructions faster, leading to improved overall system performance.
  • Memory Capacity: Equipped with 32KB of on-chip Flash memory, the P87C51RC provides ample space for application code, which is also in-system programmable for greater flexibility during development and updates.
  • RAM and I/O: With 1KB of RAM and four 8-bit I/O ports, this microcontroller offers sufficient temporary data storage and versatile interfacing options for various peripheral devices.
  • Power Management: Featuring multiple power-saving modes, including Idle and Power-down modes, the P87C51RC ensures efficient power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Additional Specifications

  • Robust Interrupt System: The device includes a priority-level interrupt system that allows for precise handling of real-time events, enhancing the microcontroller's responsiveness to critical tasks.
  • Serial Communication: The inclusion of a full-duplex UART serial port enables easy serial communication for interfacing with other microcontrollers, computers, and peripheral devices.
  • Timer/Counters: Two 16-bit timer/counters are built into the P87C51RC, providing versatile timing and counting capabilities for tasks such as event timing, pulse generation, and measurement.
  • Oscillator and Clock Circuit: The microcontroller contains an on-chip oscillator that supports an external crystal, which provides a stable clock source essential for precise timing operations.

The P87C51RC microcontroller from NXP is a feature-rich solution that seamlessly integrates into a multitude of embedded systems, offering a balance of power efficiency and processing capability. Its robust set of features and high-speed performance make it a go-to choice for engineers and designers looking to develop sophisticated and reliable products.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess