EN
  • EN
  • DE

P87C51RA2BBD

Part No P87C51RA2BBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343490-P87C51RA2BBD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RA2BBD CAD Model

Description

NXP P87C51RA2BBD Microcontroller

The NXP P87C51RA2BBD microcontroller is a powerful and versatile integrated circuit that serves as the brain of many electronics systems. This microcontroller is part of NXP's 80C51 family, renowned for its robust architecture and reliability in a wide array of applications. The P87C51RA2BBD is particularly well-suited for industrial control systems, home appliances, automotive electronics, and other embedded systems that require high-speed operations and a rich set of features.

Key Features

  • CPU Speed: Operating at up to 60 MHz, the P87C51RA2BBD provides a high-performance solution for demanding applications that require quick processing of instructions.
  • Memory: It comes equipped with 64 KB of flash memory, allowing for ample space to store application code, and 1 KB of RAM for efficient data management during operation.
  • Enhanced 80C51 Architecture: The enhanced 80C51 central processing unit provides a more efficient instruction set, faster execution of instructions, and lower power consumption compared to the standard 80C51 microcontrollers.
  • Peripherals: This microcontroller features a variety of built-in peripherals, including multiple 32-bit timers, serial communication interfaces like UART for data transmission, and I/O ports for interfacing with other components.
  • Power Management: The P87C51RA2BBD supports several power-saving modes, making it an ideal choice for battery-operated devices or energy-conscious applications.

Applications

The versatility of the P87C51RA2BBD makes it suitable for an extensive range of applications. It is commonly used in:

  • Industrial control systems
  • Home automation and smart appliances
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Design Support

NXP provides comprehensive design support for the P87C51RA2BBD microcontroller, including development tools, software libraries, and detailed documentation. This ensures that engineers can streamline the development process and bring their products to market faster.

Whether you are developing a sophisticated industrial control system or a simple consumer electronic device, the NXP P87C51RA2BBD offers the performance, reliability, and feature set necessary to create a successful product.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess