EN
  • EN
  • DE

P87C51RA+1A

Part No P87C51RA+1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343486-P87C51RA+1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RA+1A CAD Model

Description

Introducing the NXP P87C51RA+1A Microcontroller

The NXP P87C51RA+1A is a powerful 8-bit microcontroller that combines high-performance with a wide array of features. Designed to tackle demanding embedded applications, this microcontroller is based on the well-established MCS-51 architecture, ensuring compatibility with a vast ecosystem of development tools and existing code.

At the heart of the P87C51RA+1A lies a high-speed 80C51 CPU core, capable of executing instructions up to six times faster than the standard 80C51 at the same clock frequency. This speed boost is achieved through a more efficient instruction pipeline and an advanced architecture. With an operating frequency of up to 33 MHz, this microcontroller is well-suited for time-critical tasks and complex algorithms.

One of the standout features of the P87C51RA+1A is its 64 KB of on-chip Flash memory, which provides ample space for application code and data storage. The Flash memory is both In-System Programmable (ISP) and In-Application Programmable (IAP), enabling users to update firmware on the fly and enhance product flexibility.

Additionally, the device offers 1024 bytes of RAM, which makes it capable of handling multitasking and buffering requirements in embedded systems. The P87C51RA+1A also includes a range of integrated peripherals, such as:

  • A robust serial communication controller with a full-duplex UART for serial communication.
  • Two 16-bit timer/counters for precise event timing and pulse generation.
  • Four 8-bit I/O ports, providing up to 32 lines for versatile interface options with external devices.
  • An eight-source, four-priority-level, nested interrupt structure that ensures responsive and efficient handling of I/O events.

Power management is another key aspect of this microcontroller, featuring multiple power-saving modes, such as Idle and Power-Down modes, which help to reduce power consumption and extend battery life in portable applications.

Designed with reliability in mind, the P87C51RA+1A incorporates a watchdog timer to reset the system in case of software anomalies, ensuring robust operation in harsh environments.

Whether you're developing industrial control systems, consumer electronics, or automotive applications, the NXP P87C51RA+1A microcontroller offers a versatile and efficient solution that can meet the needs of your complex projects.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0806 $70.4030
10+ $11.5535 $115.5350
16+ $11.1920 $179.0720
22+ $10.8316 $238.2952
28+ $10.4701 $293.1628
37+ $9.3867 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess