EN
  • EN
  • DE

P83CE558EFB/080

Part No P83CE558EFB/080
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343454-P83CE558EFB/080
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83CE558EFB/080 CAD Model

Description

The P83CE558EFB/080 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide array of embedded applications. This advanced MCU is a member of the 8051 family, known for its robust architecture and versatility, making it an ideal choice for industrial control systems, automotive applications, and sophisticated consumer electronics.

Key Features

  • Core: The P83CE558EFB/080 is built around a powerful 80C51 microcontroller core, which operates at high speeds and is compatible with the MCS-51 instruction set.
  • Memory: It boasts an on-chip program memory of 8KB and includes 256 bytes of RAM, providing ample space for complex programs and data handling.
  • Clock Speed: With a maximum clock speed of 30 MHz, this MCU delivers fast processing capabilities that can meet the demands of time-sensitive applications.
  • I/O Ports: The device features multiple 8-bit I/O ports, allowing for flexible connection to peripherals and external modules.
  • Timers: It includes three 16-bit timers/counters that can be utilized for various timing operations, such as event counting and pulse generation.
  • Serial Communication: The MCU supports serial communication via a full-duplex UART, facilitating easy data exchange with other devices.
  • Power Management: The P83CE558EFB/080 is designed for low-power consumption, featuring power-down and idle modes to conserve energy in power-sensitive applications.
  • Temperature Range: This MCU operates within an industrial temperature range, making it resilient in harsh environmental conditions.

Applications

The versatility of the P83CE558EFB/080 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Telecommunication systems
  • Consumer electronics

Conclusion

The NXP P83CE558EFB/080 microcontroller is a powerful and reliable solution for designers seeking an MCU with a rich feature set and high performance. Its robust architecture, coupled with a comprehensive suite of peripherals and low-power operation, makes it an excellent choice for a multitude of sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess